Master Bond, Inc. Oil And Fuel Resistant Polysulfide Based Adhesive EP21TP-2NV

Description
Master Bond Polymer Adhesive EP21TP-2 is a two component polysulfide/epoxy based adhesive/sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than lOOO psi at room temperature which unlike that of many other epoxy adhesives, is relatively insensitive to mixing ratio or substrate cleaning procedures. Master Bond Polymer Adhesive EP21TP-2 can be applied without sagging or dripping even on vertical surfaces. It produces durable high strength and tough, flexible bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -80°F to 250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive/sealant is an electrical insulator. Color of part A tan, part B amber. Master Bond EP21TP-2 adhesive/sealant is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. The cured adhesive fully meets the requirements for polysulfide/epoxy type sealants.
Request a Quote
Description
Master Bond Polymer Adhesive EP21TP-2 is a two component polysulfide/epoxy based adhesive/sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than lOOO psi at room temperature which unlike that of many other epoxy adhesives, is relatively insensitive to mixing ratio or substrate cleaning procedures. Master Bond Polymer Adhesive EP21TP-2 can be applied without sagging or dripping even on vertical surfaces. It produces durable high strength and tough, flexible bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -80°F to 250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive/sealant is an electrical insulator. Color of part A tan, part B amber. Master Bond EP21TP-2 adhesive/sealant is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. The cured adhesive fully meets the requirements for polysulfide/epoxy type sealants.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oil And Fuel Resistant Polysulfide Based Adhesive - EP21TP-2NV - Master Bond, Inc.
Hackensack, NJ, USA
Oil And Fuel Resistant Polysulfide Based Adhesive
EP21TP-2NV
Oil And Fuel Resistant Polysulfide Based Adhesive EP21TP-2NV
Master Bond Polymer Adhesive EP21TP-2 is a two component polysulfide/epoxy based adhesive/sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than lOOO psi at room temperature which unlike that of many other epoxy adhesives, is relatively insensitive to mixing ratio or substrate cleaning procedures. Master Bond Polymer Adhesive EP21TP-2 can be applied without sagging or dripping even on vertical surfaces. It produces durable high strength and tough, flexible bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -80°F to 250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive/sealant is an electrical insulator. Color of part A tan, part B amber. Master Bond EP21TP-2 adhesive/sealant is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. The cured adhesive fully meets the requirements for polysulfide/epoxy type sealants.

Master Bond Polymer Adhesive EP21TP-2 is a two component polysulfide/epoxy based adhesive/sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than lOOO psi at room temperature which unlike that of many other epoxy adhesives, is relatively insensitive to mixing ratio or substrate cleaning procedures. Master Bond Polymer Adhesive EP21TP-2 can be applied without sagging or dripping even on vertical surfaces. It produces durable high strength and tough, flexible bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -80°F to 250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive/sealant is an electrical insulator. Color of part A tan, part B amber. Master Bond EP21TP-2 adhesive/sealant is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. The cured adhesive fully meets the requirements for polysulfide/epoxy type sealants.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21TP-2NV
Product Name Oil And Fuel Resistant Polysulfide Based Adhesive
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Polyphenylene Sulfide; Epoxy
Features Encapsulant, Potting Compound; Flexible; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Two component epoxy system for high performance bonding, coating, sealing and casting - EP30LV-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Metal; Plastic; Rubber or Elastomer
View Details
One Component, Storage Stable Epoxy - EP19HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Porous Surfaces
Chemical System Epoxy
View Details
One Component, UV Curable, Nanosilica Reinforced Epoxy - UV22 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Two component, medical grade silicone for bonding and sealing - Mastersil 323Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Silicone
View Details