Master Bond, Inc. Two Component, Nickel Conductive Epoxy Adhesive EP21TDCN

Description
Master Bond Polymer System EP21TDCN is a two component, nickel filled, electrically conductive, adhesive for high performance bonding, formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive epoxy systems, the EP21TDCN has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is 5-10 ohm-cm. Master Bond Polymer System EP21TDCN can be applied with minimal sagging or dripping even on vertical surfaces although it can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, toluene, etc.) by weight. The high strength bonds respond well to thermal cycling and are resistant to chemicals including water, oil and most organic solvents. EP21TDCN has a service temperature range of -100°F to more than +275°F. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored nickel. Master Bond EP21TDCN adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive applications. For convenient handling, EP21TDCN is now available in premixed and frozen syringes.
Request a Quote
Description
Master Bond Polymer System EP21TDCN is a two component, nickel filled, electrically conductive, adhesive for high performance bonding, formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive epoxy systems, the EP21TDCN has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is 5-10 ohm-cm. Master Bond Polymer System EP21TDCN can be applied with minimal sagging or dripping even on vertical surfaces although it can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, toluene, etc.) by weight. The high strength bonds respond well to thermal cycling and are resistant to chemicals including water, oil and most organic solvents. EP21TDCN has a service temperature range of -100°F to more than +275°F. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored nickel. Master Bond EP21TDCN adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive applications. For convenient handling, EP21TDCN is now available in premixed and frozen syringes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component, Nickel Conductive Epoxy Adhesive - EP21TDCN - Master Bond, Inc.
Hackensack, NJ, USA
Two Component, Nickel Conductive Epoxy Adhesive
EP21TDCN
Two Component, Nickel Conductive Epoxy Adhesive EP21TDCN
Master Bond Polymer System EP21TDCN is a two component, nickel filled, electrically conductive, adhesive for high performance bonding, formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive epoxy systems, the EP21TDCN has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is 5-10 ohm-cm. Master Bond Polymer System EP21TDCN can be applied with minimal sagging or dripping even on vertical surfaces although it can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, toluene, etc.) by weight. The high strength bonds respond well to thermal cycling and are resistant to chemicals including water, oil and most organic solvents. EP21TDCN has a service temperature range of -100°F to more than +275°F. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored nickel. Master Bond EP21TDCN adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive applications. For convenient handling, EP21TDCN is now available in premixed and frozen syringes.

Master Bond Polymer System EP21TDCN is a two component, nickel filled, electrically conductive, adhesive for high performance bonding, formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive epoxy systems, the EP21TDCN has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is 5-10 ohm-cm. Master Bond Polymer System EP21TDCN can be applied with minimal sagging or dripping even on vertical surfaces although it can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, toluene, etc.) by weight. The high strength bonds respond well to thermal cycling and are resistant to chemicals including water, oil and most organic solvents. EP21TDCN has a service temperature range of -100°F to more than +275°F. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored nickel. Master Bond EP21TDCN adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive applications. For convenient handling, EP21TDCN is now available in premixed and frozen syringes.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21TDCN
Product Name Two Component, Nickel Conductive Epoxy Adhesive
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy; Polyurethane
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Resistant Epoxy Compound - EP45HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
View Details
Fast Curing, Optically Clear, Two Part Epoxy - EP39-2 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces
View Details
Two Component, Room Temperature Curing Polysulfide - EP21TPLV-NV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
NASA Low Outgassing, Thermally Conductive Two Part Silicone - MasterSil 972TC-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details