Master Bond Polymer System EP19HTFL is a storage stable one component liquid epoxy resin system for durable, high performance adhesive/sealants, impregnates and liners. It is a one part, non mix system with "unlimited" working life at room temperature as it cures readily only at elevated temperatures to a tough, strong and chemically resistant thermoset plastic. Low viscosity facilitates handling at ambient temperatures and is particularly desirable for impregnation applications. As Master Bond Polymer System EP19HTFL is 100% reactive and does not contain any solvents or diluents and shrinkage upon cure in minimal. Recommended cure conditions are 1-2 hours at 300° (150°C), less at higher temperatures with the minimum cure temperature being 250°F. The cured material has high physical strength properties (tensile strength more than 8,000 psi), is thermally stable (heat deflection temperature more than 270°F) and has superior electrical insulation properties (volume resistivity greater than 1015 ohm cm) as well as remarkably good chemical resistant properties. Master Bond Polymer System EP19HTFL is widely used in the mechanical and in the electrical/electroni
| Master Bond, Inc. | |
|---|---|
| Product Category | Insulating Varnishes and Impregnating Resins |
| Product Number | EP19HTFL |
| Product Name | One Component, Flexibilized Epoxy Resin |
| Substrate Compatibility | Ceramic, Glass; Composites; Metal; Porous Surfaces |
| Industry | Electronics; Electric Power; OEM or Industrial; Photonics; Semiconductors, IC's; Tooling |
| Chemical System | Epoxy |
| Cure / Technology | Thermoset |
| Composition | Single Component; Unfilled |