Master Bond, Inc. Thermally Conductive Room temperature Curing Epoxy EP21AN

Description
Master Bond Polymer Adhesive EP21AN is a two component room temperature curing adhesive, sealant and coating that has an exceptionally high thermal conductivity of over 22 BTU•in/ft² •hr•°F. It has an exceptionally forgiving 1:1 mix ratio by weight or volume. Accelerated cures are possible by adding heat. As a thermally conductive adhesive it will adhere to a wide variety of substrates and can offer a tensile shear strength over 1700 psi. Other noteworthy features included superior electrical insulation properties and enhanced dimensional stability. EP21AN offers superior resistance to a wide range of chemicals including water, oil, fuels, and some solvents over the temperature range of -60° to +250°F. A lower viscosity version called EP21ANLV is also available. The flowability of that system makes it an excellent thermally conductive potting compound.
Request a Quote
Description
Master Bond Polymer Adhesive EP21AN is a two component room temperature curing adhesive, sealant and coating that has an exceptionally high thermal conductivity of over 22 BTU•in/ft² •hr•°F. It has an exceptionally forgiving 1:1 mix ratio by weight or volume. Accelerated cures are possible by adding heat. As a thermally conductive adhesive it will adhere to a wide variety of substrates and can offer a tensile shear strength over 1700 psi. Other noteworthy features included superior electrical insulation properties and enhanced dimensional stability. EP21AN offers superior resistance to a wide range of chemicals including water, oil, fuels, and some solvents over the temperature range of -60° to +250°F. A lower viscosity version called EP21ANLV is also available. The flowability of that system makes it an excellent thermally conductive potting compound.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Room temperature Curing Epoxy - EP21AN - Master Bond, Inc.
Hackensack, NJ, USA
Thermally Conductive Room temperature Curing Epoxy
EP21AN
Thermally Conductive Room temperature Curing Epoxy EP21AN
Master Bond Polymer Adhesive EP21AN is a two component room temperature curing adhesive, sealant and coating that has an exceptionally high thermal conductivity of over 22 BTU•in/ft² •hr•°F. It has an exceptionally forgiving 1:1 mix ratio by weight or volume. Accelerated cures are possible by adding heat. As a thermally conductive adhesive it will adhere to a wide variety of substrates and can offer a tensile shear strength over 1700 psi. Other noteworthy features included superior electrical insulation properties and enhanced dimensional stability. EP21AN offers superior resistance to a wide range of chemicals including water, oil, fuels, and some solvents over the temperature range of -60° to +250°F. A lower viscosity version called EP21ANLV is also available. The flowability of that system makes it an excellent thermally conductive potting compound.

Master Bond Polymer Adhesive EP21AN is a two component room temperature curing adhesive, sealant and coating that has an exceptionally high thermal conductivity of over 22 BTU•in/ft² •hr•°F. It has an exceptionally forgiving 1:1 mix ratio by weight or volume. Accelerated cures are possible by adding heat. As a thermally conductive adhesive it will adhere to a wide variety of substrates and can offer a tensile shear strength over 1700 psi. Other noteworthy features included superior electrical insulation properties and enhanced dimensional stability. EP21AN offers superior resistance to a wide range of chemicals including water, oil, fuels, and some solvents over the temperature range of -60° to +250°F. A lower viscosity version called EP21ANLV is also available. The flowability of that system makes it an excellent thermally conductive potting compound.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21AN
Product Name Thermally Conductive Room temperature Curing Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Resistant, Two Component Epoxy - EP30HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Low Outgassing Two Component Epoxy - EP30-2 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
B-Staged Film Adhesive/Sealant Featuring Toughness, High Temperature Resistance, Thermal Conductivity and Electrical Isolation - FLM36 - Master Bond, Inc.
Specs
Cure / Technology Thermoset
Type / Form Pellets; Sheet or Film
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Abrasion resistant two part epoxy - EP30AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details