Master Bond, Inc. High Temperature Resistant, One Component Epoxy System EP13

Description
Master Bond Polymer System EP13 is a one component heat curing epoxy featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at temperatures from 300°F to 350°F for 60-90 minutes. Upon cure, EP13 readily attains tensile shear strengths in excess of 3,500 psi. The service temperature range is -60°F to 450°F. EP13 forms rigid and dimensionally stable bonds with minimal shrinkage upon cure. It is 100% reactive and does not contain any solvents or diluents. EP13 is a paste and can be applied to vertical surfaces without sagging or dripping. Also, EP13 possesses high compressive strength and is readily machinable. As a one part system, Master Bond Polymer System EP13 is easy to handle as it does not require mixing prior to use and has an unlimited working life at room temperature. It bonds well to a wide variety of substrates including metals, glass, ceramics, vulcanized rubbers and many plastics. It has excellent resistance to a wide range of chemicals including fuels, acids, bases, oils and many solvents. The standard color is gray. EP13 is an excellent electrical insulator. The cured adhesive fully meets the requirements of MIL-MMM-A-132.
Request a Quote
Description
Master Bond Polymer System EP13 is a one component heat curing epoxy featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at temperatures from 300°F to 350°F for 60-90 minutes. Upon cure, EP13 readily attains tensile shear strengths in excess of 3,500 psi. The service temperature range is -60°F to 450°F. EP13 forms rigid and dimensionally stable bonds with minimal shrinkage upon cure. It is 100% reactive and does not contain any solvents or diluents. EP13 is a paste and can be applied to vertical surfaces without sagging or dripping. Also, EP13 possesses high compressive strength and is readily machinable. As a one part system, Master Bond Polymer System EP13 is easy to handle as it does not require mixing prior to use and has an unlimited working life at room temperature. It bonds well to a wide variety of substrates including metals, glass, ceramics, vulcanized rubbers and many plastics. It has excellent resistance to a wide range of chemicals including fuels, acids, bases, oils and many solvents. The standard color is gray. EP13 is an excellent electrical insulator. The cured adhesive fully meets the requirements of MIL-MMM-A-132.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temperature Resistant, One Component Epoxy System - EP13 - Master Bond, Inc.
Hackensack, NJ, USA
High Temperature Resistant, One Component Epoxy System
EP13
High Temperature Resistant, One Component Epoxy System EP13
Master Bond Polymer System EP13 is a one component heat curing epoxy featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at temperatures from 300°F to 350°F for 60-90 minutes. Upon cure, EP13 readily attains tensile shear strengths in excess of 3,500 psi. The service temperature range is -60°F to 450°F. EP13 forms rigid and dimensionally stable bonds with minimal shrinkage upon cure. It is 100% reactive and does not contain any solvents or diluents. EP13 is a paste and can be applied to vertical surfaces without sagging or dripping. Also, EP13 possesses high compressive strength and is readily machinable. As a one part system, Master Bond Polymer System EP13 is easy to handle as it does not require mixing prior to use and has an unlimited working life at room temperature. It bonds well to a wide variety of substrates including metals, glass, ceramics, vulcanized rubbers and many plastics. It has excellent resistance to a wide range of chemicals including fuels, acids, bases, oils and many solvents. The standard color is gray. EP13 is an excellent electrical insulator. The cured adhesive fully meets the requirements of MIL-MMM-A-132.

Master Bond Polymer System EP13 is a one component heat curing epoxy featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at temperatures from 300°F to 350°F for 60-90 minutes. Upon cure, EP13 readily attains tensile shear strengths in excess of 3,500 psi. The service temperature range is -60°F to 450°F. EP13 forms rigid and dimensionally stable bonds with minimal shrinkage upon cure. It is 100% reactive and does not contain any solvents or diluents. EP13 is a paste and can be applied to vertical surfaces without sagging or dripping. Also, EP13 possesses high compressive strength and is readily machinable. As a one part system, Master Bond Polymer System EP13 is easy to handle as it does not require mixing prior to use and has an unlimited working life at room temperature. It bonds well to a wide variety of substrates including metals, glass, ceramics, vulcanized rubbers and many plastics. It has excellent resistance to a wide range of chemicals including fuels, acids, bases, oils and many solvents. The standard color is gray. EP13 is an excellent electrical insulator. The cured adhesive fully meets the requirements of MIL-MMM-A-132.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP13
Product Name High Temperature Resistant, One Component Epoxy System
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Metal
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

One Component, UV Curable Glob Top Compound - UV15X-2GT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Two Part Non-Drip Epoxy Paste Cures Optically Clear - EP21NDCL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Aluminum filled epoxy with paste consistency - EP22ND - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
Fast Curing, High Bond Strength Epoxy Adhesive - EP51 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details