Maryland Brush Company, Inc. ME317HP, 3/16 Inch Miniature End Brush Wire 47124

Description
Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. ME317HP, 3/16 inch Miniature End Brush Wire, Plastic Ferrule, Stiff Hair, 1/8 inch Stem
Datasheet
Description
Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. ME317HP, 3/16 inch Miniature End Brush Wire, Plastic Ferrule, Stiff Hair, 1/8 inch Stem
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ME317HP, 3/16 Inch Miniature End Brush Wire - 47124 - Maryland Brush Company, Inc.
Baltimore, MD, USA
ME317HP, 3/16 Inch Miniature End Brush Wire
47124
ME317HP, 3/16 Inch Miniature End Brush Wire 47124
Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. ME317HP, 3/16 inch Miniature End Brush Wire, Plastic Ferrule, Stiff Hair, 1/8 inch Stem

Miniature Brushes

Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills.

ME317HP, 3/16 inch Miniature End Brush Wire, Plastic Ferrule, Stiff Hair, 1/8 inch Stem

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47124
Product Name ME317HP, 3/16 Inch Miniature End Brush Wire
Specific Product Type / Shape End Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Metal Wire
Trim Length 0.2500 inch (6.35 mm)
Rotary Speed 25000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 20000 rpm
Outer / OD 0.7480 inch (19 mm)
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
Nickel-Plated Cup End Brush 1
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 1.85 inch (46.99 mm)
View Details