Maryland Brush Company, Inc. R4006S, 4 Inch Bull's Eye Wire Wheel 47067

Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R4006S, 4 inch Bull's Eye Wire Wheel, .006 SS, 1/2 inch AH
Datasheet
Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R4006S, 4 inch Bull's Eye Wire Wheel, .006 SS, 1/2 inch AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R4006S, 4 Inch Bull's Eye Wire Wheel - 47067 - Maryland Brush Company, Inc.
Baltimore, MD, USA
R4006S, 4 Inch Bull's Eye Wire Wheel
47067
R4006S, 4 Inch Bull's Eye Wire Wheel 47067
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R4006S, 4 inch Bull's Eye Wire Wheel, .006 SS, 1/2 inch AH

Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness.

R4006S, 4 inch Bull's Eye Wire Wheel, .006 SS, 1/2 inch AH

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47067
Product Name R4006S, 4 Inch Bull's Eye Wire Wheel
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1.5 inch (38.1 mm)
Rotary Speed 20000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Abrasive Brushes - 1884116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
ES 3/4 006S, 3/4 Inch Solid End Brush - 43615 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
View Details
16 inch - 18/500 Grit Scrub Brush w/ LP74 Lugs - 61016LP74 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Abrasive Filament
Outer / OD 16 inch (406 mm)
View Details