Liberty Brush Manufacturing, LLC 16 inch - 18/500 Grit Scrub Brush w/ LP74 Lugs 61016LP74

Description
16 inch - 18/500 Grit Scrub Brush w/ LP74 Lugs
Description
16 inch - 18/500 Grit Scrub Brush w/ LP74 Lugs

Suppliers

Company
Product
Description
Supplier Links
16 inch - 18/500 Grit Scrub Brush w/ LP74 Lugs - 61016LP74 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
16 inch - 18/500 Grit Scrub Brush w/ LP74 Lugs
61016LP74
16 inch - 18/500 Grit Scrub Brush w/ LP74 Lugs 61016LP74
16 inch - 18/500 Grit Scrub Brush w/ LP74 Lugs

16 inch - 18/500 Grit Scrub Brush w/ LP74 Lugs

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 61016LP74
Product Name 16 inch - 18/500 Grit Scrub Brush w/ LP74 Lugs
Specific Product Type / Shape Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Dust Pans & Brushes - 1462775 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Pp
Length 12.76 inch (324 mm)
Applications All industries
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
1
Specs
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 5.5 inch (140 mm)
Width 1 inch (25.4 mm)
View Details