Maryland Brush Company, Inc. R1-3/8 34, 1-3/8 Inch Bull's Eye Wire 47005

Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-3/8 34,1-3/8 inch Bull's Eye Wire, .0104, 1/4 inch AH
Datasheet
Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-3/8 34,1-3/8 inch Bull's Eye Wire, .0104, 1/4 inch AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R1-3/8 34, 1-3/8 Inch Bull's Eye Wire - 47005 - Maryland Brush Company, Inc.
Baltimore, MD, USA
R1-3/8 34, 1-3/8 Inch Bull's Eye Wire
47005
R1-3/8 34, 1-3/8 Inch Bull's Eye Wire 47005
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-3/8 34,1-3/8 inch Bull's Eye Wire, .0104, 1/4 inch AH

Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness.

R1-3/8 34,1-3/8 inch Bull's Eye Wire, .0104, 1/4 inch AH

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47005
Product Name R1-3/8 34, 1-3/8 Inch Bull's Eye Wire
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
Trim Length 0.4063 inch (10.32 mm)
Rotary Speed 20000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Dust Pans & Brushes - 2769631 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polypropylene
Applications Dusting / Wiping; Dust Cleaning
View Details
Wire Wheel Brush - 48-52-1315 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Nylon Tube Brushes - NTB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details