Maryland Brush Company, Inc. TSW 1-1/2 BE, 1-1/2 Inch Bristle Hand Tube 45132

Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 1-1/2 BE, 1-1/2 inch Bristle Hand Tube, 4 inch Brush Length
Datasheet
Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 1-1/2 BE, 1-1/2 inch Bristle Hand Tube, 4 inch Brush Length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSW 1-1/2 BE, 1-1/2 Inch Bristle Hand Tube - 45132 - Maryland Brush Company, Inc.
Baltimore, MD, USA
TSW 1-1/2 BE, 1-1/2 Inch Bristle Hand Tube
45132
TSW 1-1/2 BE, 1-1/2 Inch Bristle Hand Tube 45132
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 1-1/2 BE, 1-1/2 inch Bristle Hand Tube, 4 inch Brush Length

Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority.

TSW 1-1/2 BE, 1-1/2 inch Bristle Hand Tube, 4 inch Brush Length

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45132
Product Name TSW 1-1/2 BE, 1-1/2 Inch Bristle Hand Tube
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 218570 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic Fibre
Features Antistatic
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Cross Hole Deburring Series #81 - 81-A-3mm - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 3 inch (76.2 mm)
View Details
ABR3C Eraser Coarse Abraser Brush - AA0600 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Abraser Brush, Eraser; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 0.8750 inch (22.22 mm)
View Details