60210FC08 -- 10 INCH - STIFF (.030
Liberty Brush Manufacturing, LLC
10 inch - Stiff (.030
60210FC08
Description
10 inch - Stiff (.030
-
Liberty Brush Manufacturing, LLC
Description
10 inch - Stiff (.030
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
60210FC08 |
|
Product Name
|
10 inch - Stiff (.030 |
|
Outer / OD
|
10 inch (254 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Brass / Bronze; Specialty Blend / Other; Brass
Rotary Speed
12000 rpm
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Synthetic Filament
Length
9 inch (229 mm)
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Cylinder / Roller Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Outer / OD
45 inch (1143 mm)
View Details