Maryland Brush Company, Inc. CT6163, 3/8 Inch Chucktuft Tube Brush 45001

Description
CT6163, 3/8 inch Chucktuft Tube Brush, .003, 5/8 inch Brush Length, 5/32 inch Stem
Datasheet
Description
CT6163, 3/8 inch Chucktuft Tube Brush, .003, 5/8 inch Brush Length, 5/32 inch Stem
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CT6163, 3/8 Inch Chucktuft Tube Brush - 45001 - Maryland Brush Company, Inc.
Baltimore, MD, USA
CT6163, 3/8 Inch Chucktuft Tube Brush
45001
CT6163, 3/8 Inch Chucktuft Tube Brush 45001
CT6163, 3/8 inch Chucktuft Tube Brush, .003, 5/8 inch Brush Length, 5/32 inch Stem

CT6163, 3/8 inch Chucktuft Tube Brush, .003, 5/8 inch Brush Length, 5/32 inch Stem

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45001
Product Name CT6163, 3/8 Inch Chucktuft Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 4500 rpm
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Cross Hole Deburring Series #81 - 81-B-1/2 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 3 inch (76.2 mm)
View Details
BR1/F Eraser Fine Stick Brush - AA0030 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details