Maryland Brush Company, Inc. 4125, 4 Inch Single Row Knot Type Cup 43049

Description
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined steel bridle, reducing flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating conditions. MBC has redesigned the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize vibration and operator fatigue. Our rugged construction ensures heavy-duty service and maximum safety. 4125, 4 inch Single Row Knot Type Cup, 5/8 inch - 11 Thread, .020
Datasheet
Description
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined steel bridle, reducing flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating conditions. MBC has redesigned the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize vibration and operator fatigue. Our rugged construction ensures heavy-duty service and maximum safety. 4125, 4 inch Single Row Knot Type Cup, 5/8 inch - 11 Thread, .020
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4125, 4 Inch Single Row Knot Type Cup - 43049 - Maryland Brush Company, Inc.
Baltimore, MD, USA
4125, 4 Inch Single Row Knot Type Cup
43049
4125, 4 Inch Single Row Knot Type Cup 43049
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined steel bridle, reducing flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating conditions. MBC has redesigned the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize vibration and operator fatigue. Our rugged construction ensures heavy-duty service and maximum safety. 4125, 4 inch Single Row Knot Type Cup, 5/8 inch - 11 Thread, .020

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined steel bridle, reducing flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating conditions. MBC has redesigned the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads.

Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize vibration and operator fatigue. Our rugged construction ensures heavy-duty service and maximum safety.

4125, 4 inch Single Row Knot Type Cup, 5/8 inch - 11 Thread, .020

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 43049
Product Name 4125, 4 Inch Single Row Knot Type Cup
Specific Product Type / Shape Cup Brush; Disc Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1.25 inch (31.75 mm)
Rotary Speed 7000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1463839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 12000 rpm
Outer / OD 0.0925 inch (2.35 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
White Chinese Bristle Brush - 1
Specs
Mounting None or Handheld
View Details
Twisted Brushes - Heavy Duty Tube Brushes - 05436 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 5.5 inch (140 mm)
View Details