Maryland Brush Company, Inc. AP830. 8 Inch Narrow Crimp Wire Wheel 41217

Description
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP830. 8 inch Narrow Crimp Wire Wheel, 8 x 7/8 inch x 1 inch AH, .014
Datasheet
Description
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP830. 8 inch Narrow Crimp Wire Wheel, 8 x 7/8 inch x 1 inch AH, .014
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AP830. 8 Inch Narrow Crimp Wire Wheel - 41217 - Maryland Brush Company, Inc.
Baltimore, MD, USA
AP830. 8 Inch Narrow Crimp Wire Wheel
41217
AP830. 8 Inch Narrow Crimp Wire Wheel 41217
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP830. 8 inch Narrow Crimp Wire Wheel, 8 x 7/8 inch x 1 inch AH, .014

Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts.

AP830. 8 inch Narrow Crimp Wire Wheel, 8 x 7/8 inch x 1 inch AH, .014

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Specialty Brushes
Product Number 41217
Product Name AP830. 8 Inch Narrow Crimp Wire Wheel
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.8750 inch (22.22 mm)
Trim Length 2.19 inch (55.56 mm)
Rotary Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

H6234, 6 Inch Heavy Duty Wire Wheel - 41104 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.12 inch (28.57 mm)
View Details
Twisted Brushes - Power Fitting Brushes - 06773 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Fitting Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 2.5 inch (63.5 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Custom Inverted Spiral Brush - ISC1 - Sealeze
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Inverted Spiral Brush; Cylinder / Roller Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 2.19 to ? inch (55.55 to ? mm)
View Details