AP630, 6 inch Narrow Crimp Wire Wheel, 6 inch x 3/4 inch x 1 inch AH, .014
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 41211 |
| Product Name | AP630, 6 Inch Narrow Crimp Wire Wheel |
| Brush Type / Shape | Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel |
| Brush Filament / Fill Material | Metal Wire |
| Width | 0.7500 inch (19.05 mm) |
| Trim Length | 1.19 inch (30.16 mm) |