1/2" pitch timing pulley, light weight, with flanges
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | 20H150 |
| Product Name | Imperial Timing Belt Pulleys |
| Component Type | Timing Pulley |
| Pitch Type | 0.500" (H) |
| Material | Steel |
| Mounting and Features | Hub on pulley; Simple Bore |
| Flanges | Two Fanges |