Grob, Inc. Timing Pulley Bar 1/2-H

Description
Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make pulleys in exact widths. Cold Rolled Aluminum or Steel Outside Diameter (O.D.) up to 6"
Description
Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make pulleys in exact widths. Cold Rolled Aluminum or Steel Outside Diameter (O.D.) up to 6"

Suppliers

Company
Product
Description
Supplier Links
Timing Pulley Bar - 1/2-H - Grob, Inc.
Grafton, WI, United States
Timing Pulley Bar
1/2-H
Timing Pulley Bar 1/2-H
Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make pulleys in exact widths. Cold Rolled Aluminum or Steel Outside Diameter (O.D.) up to 6"

Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make pulleys in exact widths.

  • Cold Rolled Aluminum or Steel
  • Outside Diameter (O.D.) up to 6"
Supplier's Site

Technical Specifications

  Grob, Inc.
Product Category Timing Pulleys (inch)
Product Number 1/2-H
Product Name Timing Pulley Bar
Component Type Timing Pulley Stock
Pitch Type 0.500" (H)
Material Aluminum (optional feature); Steel (optional feature)
Mounting and Features Simple Bore
Unlock Full Specs
to access all available technical data

Similar Products

.200
Specs
Component Type Timing Pulley
Pitch Type 0.200" (XL)
Material Aluminum
View Details
Aluminum Timing Pulley Stock - 13HPS10A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type 0.500" (H) H (.500")
Material Aluminum
View Details
Plain Bore Timing Pulley - L100 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type 0.375" (L)
Material Steel; Cast Iron
View Details
Timing Pulley Bar - 3/8-L - Grob, Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type 0.375" (L)
Material Aluminum (optional feature); Steel (optional feature)
View Details