Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 12B40

Description
Metric sprocket 19.05 mm pitch, with or with out hub , made of steel
Description
Metric sprocket 19.05 mm pitch, with or with out hub , made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 12B40 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
12B40
Metric Roller Chain Sprockets 12B40
Metric sprocket 19.05 mm pitch, with or with out hub , made of steel

Metric sprocket 19.05 mm pitch, with or with out hub , made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 12B40
Product Name Metric Roller Chain Sprockets
Pitch ISO 12 (19.05mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 40
Unlock Full Specs
to access all available technical data

Similar Products

K Standard Sprockets A Type K140A -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 28 (44.45mm)
Material Mild Steel
Hub Style Type A (Hubless)
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 24
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
Sprocket - 01 08 065 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch >63.50mm; 81
Material Steel
Hub Style Type A (Hubless)
View Details