Martin Sprocket & Gear, Inc. Roller Chain Sprockets 120B22

Description
No. 120 with or without hubs, or taper bushed, & hardened steel available
Description
No. 120 with or without hubs, or taper bushed, & hardened steel available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 120B22 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
120B22
Roller Chain Sprockets 120B22
No. 120 with or without hubs, or taper bushed, & hardened steel available

No. 120 with or without hubs, or taper bushed, & hardened steel available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 120B22
Product Name Roller Chain Sprockets
Pitch 120 (1 1/2")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 22
Unlock Full Specs
to access all available technical data

Similar Products

12 Teeth, 0.1875
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 12
View Details
Taper Bore Sprockets No.40-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 15 to 102
View Details
Roller Chain Sprockets - 10705 - Torque Transmission
Specs
Pitch 11 / 0.887
Number of Teeth 11
Bore 0.3150 inch (8 mm)
View Details
54T, 25P Sprocket - 1095 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details