Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 10B16

Description
Metric sprocket 15.88 mm pitch, with hub, made of steel
Description
Metric sprocket 15.88 mm pitch, with hub, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 10B16 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
10B16
Metric Roller Chain Sprockets 10B16
Metric sprocket 15.88 mm pitch, with hub, made of steel

Metric sprocket 15.88 mm pitch, with hub, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 10B16
Product Name Metric Roller Chain Sprockets
Pitch ISO 10 (15.875mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 16
Unlock Full Specs
to access all available technical data

Similar Products

K Standard Sprockets B Type NK41B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 08 (12.70mm)
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 40
View Details
Stock Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Material Steel - Hardened
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 36
View Details
Metric Roller Chain Sprockets - 06B36 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 06 (9.525mm)
Material Steel
Hub Style Type B (Hub One Side)
View Details