A 6M 7-MT-001 is a 1-foot length of miniature single-strand roller chain with a 0.1475 inch pitch, made from Nylatron GS, designed for nonconductive, nonmagnetic, and self-lubricating applications. The chain weighs 0.093 oz per foot and is available in fixed lengths, with this variant specifically supplied as a 1-foot segment. The chain and matching sprockets are molded from Nylatron GS, offering low maintenance and operation in environments where metal components are unsuitable.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-MT-001 |
| Product Name | 0.1475 Pitch, Nylatron GS Roller Chain, 1 ft |
| Pitch | Miniature (0.1475") |