Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 08B96

Description
Metric sprocket 9.525 mm pitch, with or with out hub, made of steel
Description
Metric sprocket 9.525 mm pitch, with or with out hub, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 08B96 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
08B96
Metric Roller Chain Sprockets 08B96
Metric sprocket 9.525 mm pitch, with or with out hub, made of steel

Metric sprocket 9.525 mm pitch, with or with out hub, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 08B96
Product Name Metric Roller Chain Sprockets
Pitch ISO 08 (12.70mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 96
Unlock Full Specs
to access all available technical data

Similar Products

18 teeth, 5 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6Z 8M211805 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Plastic; Plastic
Number of Teeth 18
View Details
DIN Stock Sprockets & Platewheels - 12B-1-2-3 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type B (Hub One Side)
Number of Teeth 8 to 125
Bore 12 to 25 mm (0.4724 to 0.9843 inch)
View Details
Stock Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Material Steel - Hardened
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Metric Roller Chain Sprockets - 12A65 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 12 (19.05mm)
Material Steel
Hub Style Type A (Hubless)
View Details