Metric sprocket 9.525 mm pitch, with or with out hub, made of steel
Martin Sprocket & Gear, Inc. | |
---|---|
Product Category | ISO Roller Chain Sprockets |
Product Number | 08A28 |
Product Name | Metric Roller Chain Sprockets |
Pitch | ISO 08 (12.70mm) |
Material | Steel |
Hub Style | Type A (Hubless) |
Shaft Mounting | Simple Bore |
Number of Teeth | 28 |