Mars Labs LLC Titan Digital Analog Converter DAC1602-23

Description
The Titan DAC provides seemless integration with Titan Mini-Recorders or Pods to provide an analog output for monitoring and control applications. The Titan Mini-DAC is an expansion card version of the Titan DAC, adding a self-contained analog output to Mini-Recorders and Pods. Key Features: • Seamless integration with Titan Mini-Recorders and Pods to provide 16 analog outputs • Allows separation of input and output modules by providing a digital link for analog signals over distance via Ethernet cable connection • Supplies power to the Titan Input Modules through CAT-5/6 Ethernet cable • Signals may be recorded when connected to a PC, Titan CPU, or Titan Mini-Recorder, as well as monitored in real-time on the PC • Three output voltage options available • Simplified user interface provides easy operation under difficult operating conditions
Datasheet
Description
The Titan DAC provides seemless integration with Titan Mini-Recorders or Pods to provide an analog output for monitoring and control applications. The Titan Mini-DAC is an expansion card version of the Titan DAC, adding a self-contained analog output to Mini-Recorders and Pods. Key Features: • Seamless integration with Titan Mini-Recorders and Pods to provide 16 analog outputs • Allows separation of input and output modules by providing a digital link for analog signals over distance via Ethernet cable connection • Supplies power to the Titan Input Modules through CAT-5/6 Ethernet cable • Signals may be recorded when connected to a PC, Titan CPU, or Titan Mini-Recorder, as well as monitored in real-time on the PC • Three output voltage options available • Simplified user interface provides easy operation under difficult operating conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titan Digital Analog Converter - DAC1602-23 - Mars Labs LLC
Laurel, MD, USA
Titan Digital Analog Converter
DAC1602-23
Titan Digital Analog Converter DAC1602-23
The Titan DAC provides seemless integration with Titan Mini-Recorders or Pods to provide an analog output for monitoring and control applications. The Titan Mini-DAC is an expansion card version of the Titan DAC, adding a self-contained analog output to Mini-Recorders and Pods. Key Features: • Seamless integration with Titan Mini-Recorders and Pods to provide 16 analog outputs • Allows separation of input and output modules by providing a digital link for analog signals over distance via Ethernet cable connection • Supplies power to the Titan Input Modules through CAT-5/6 Ethernet cable • Signals may be recorded when connected to a PC, Titan CPU, or Titan Mini-Recorder, as well as monitored in real-time on the PC • Three output voltage options available • Simplified user interface provides easy operation under difficult operating conditions

The Titan DAC provides seemless integration with Titan Mini-Recorders or Pods to provide an analog output for monitoring and control applications. The Titan Mini-DAC is an expansion card version of the Titan DAC, adding a self-contained analog output to Mini-Recorders and Pods.

Key Features:

• Seamless integration with Titan Mini-Recorders and Pods to provide 16 analog outputs

• Allows separation of input and output modules by providing a digital link for analog signals over distance via Ethernet cable connection

• Supplies power to the Titan Input Modules through CAT-5/6 Ethernet cable

• Signals may be recorded when connected to a PC, Titan CPU, or Titan Mini-Recorder, as well as monitored in real-time on the PC

• Three output voltage options available

• Simplified user interface provides easy operation under difficult operating conditions

Supplier's Site Datasheet

Technical Specifications

  Mars Labs LLC
Product Category Signal Converters
Product Number DAC1602-23
Product Name Titan Digital Analog Converter
Signal Converter Type Digital-to-Analog Converter
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation system and display for analog signals - DP2200 - ifm efector inc.
Specs
Outputs Analog Current Output; normally open / closed; (configurable)
Agency Approval CE
Accuracy 0.7500 % FS
View Details
2 suppliers
Digital I/O Modules - OA15 - Altech Corp.
Specs
Signal Converter Type Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Voltage-to-Frequency & Frequency-to-Voltage Converters - 5384218P - RS Components, Ltd.
Specs
Signal Converter Type Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Non-Synchronous
Agency Approval RoHS Compliant
View Details