Marposs Corp Electrical Test PEM FUEL CELL STACK ASSEMBLY MODULE HIGH VOLTAGE TEST

Description
DESCRIPTION Single station HV test for PEMFC SAM (Stack Assembly Module), Single Stack and Two Single Stacks, with manual loading/unloading. Principle of measurement: Insulation resistance and Dielectric strength (using High Voltage supply), by way of a Hipot tester. The bench provides a single station, assembled on a welded painted steel frame with cover panels and automatic door. The cabinet containing the electric switchboard is on the left-hand side of the bench, while the process components, including the measuring devices, are located on the right-hand side. The access to the stations is protected by safety light curtains. Only electrical supply and air supply are needed to run the machine. The measuring device is installed in the bench, with its panel on the front. It allows to give the stack the required supply in terms of voltage and to measure the electrical response, either in terms of resistance or current. The fixture is automatically actuated and allows the coupling between the bench and the interface of the stack under test, by way of a multi-coupling plate (which also includes the high voltage connection). The bench incorporates an industrial PC which performs HMI functions while supervision of the process is made by a PLC. The software is configurable so that it is possible to: Set machine parameters Create different recipes, according to required test parameters Manage the automatic cycle as well as the manual cycle Set counters and production data Manage levels of access The bench is also provided with a master OK, which integrates two different certified resistances (one for each test), so that it is possible to guarantee the accuracy of the measurement performed by the machine. The master cycle can be done at the starting of the machine, at the beginning of each shift or whenever it should be better to carry out this calibration procedure. BENEFITS Dedicated electric cabinet Easy access to process circuit by way of front doors Configurable HMI touch screen interface Push button panel and light signals for easiness of the operator High accuracy of the system RFID System and Datamatrix reader for traceability purposes Test performed in DC with a single electronic device IT Interfaces are provided and MQTT (Message Queue Telemetry Transport) and TCP/IT (Transmission Control Protocol/Internet Protocol) transmission protocols are implemented TECH SPECS Insulation test resistance voltage: 1000 VDC Insulation resistance limit at 1000 V: >200 MΩ Dielectric strength test voltage: 2150 VDC Dielectric strength limit at 2150 V: <1.0 mA Cycle time: approx. 80 s
Request a Quote
Description
DESCRIPTION Single station HV test for PEMFC SAM (Stack Assembly Module), Single Stack and Two Single Stacks, with manual loading/unloading. Principle of measurement: Insulation resistance and Dielectric strength (using High Voltage supply), by way of a Hipot tester. The bench provides a single station, assembled on a welded painted steel frame with cover panels and automatic door. The cabinet containing the electric switchboard is on the left-hand side of the bench, while the process components, including the measuring devices, are located on the right-hand side. The access to the stations is protected by safety light curtains. Only electrical supply and air supply are needed to run the machine. The measuring device is installed in the bench, with its panel on the front. It allows to give the stack the required supply in terms of voltage and to measure the electrical response, either in terms of resistance or current. The fixture is automatically actuated and allows the coupling between the bench and the interface of the stack under test, by way of a multi-coupling plate (which also includes the high voltage connection). The bench incorporates an industrial PC which performs HMI functions while supervision of the process is made by a PLC. The software is configurable so that it is possible to: Set machine parameters Create different recipes, according to required test parameters Manage the automatic cycle as well as the manual cycle Set counters and production data Manage levels of access The bench is also provided with a master OK, which integrates two different certified resistances (one for each test), so that it is possible to guarantee the accuracy of the measurement performed by the machine. The master cycle can be done at the starting of the machine, at the beginning of each shift or whenever it should be better to carry out this calibration procedure. BENEFITS Dedicated electric cabinet Easy access to process circuit by way of front doors Configurable HMI touch screen interface Push button panel and light signals for easiness of the operator High accuracy of the system RFID System and Datamatrix reader for traceability purposes Test performed in DC with a single electronic device IT Interfaces are provided and MQTT (Message Queue Telemetry Transport) and TCP/IT (Transmission Control Protocol/Internet Protocol) transmission protocols are implemented TECH SPECS Insulation test resistance voltage: 1000 VDC Insulation resistance limit at 1000 V: >200 MΩ Dielectric strength test voltage: 2150 VDC Dielectric strength limit at 2150 V: <1.0 mA Cycle time: approx. 80 s
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Test - PEM FUEL CELL STACK ASSEMBLY MODULE HIGH VOLTAGE TEST - Marposs Corp
Auburn Hills, MI, United States
DESCRIPTION Single station HV test for PEMFC SAM (Stack Assembly Module), Single Stack and Two Single Stacks, with manual loading/unloading. Principle of measurement: Insulation resistance and Dielectric strength (using High Voltage supply), by way of a Hipot tester. The bench provides a single station, assembled on a welded painted steel frame with cover panels and automatic door. The cabinet containing the electric switchboard is on the left-hand side of the bench, while the process components, including the measuring devices, are located on the right-hand side. The access to the stations is protected by safety light curtains. Only electrical supply and air supply are needed to run the machine. The measuring device is installed in the bench, with its panel on the front. It allows to give the stack the required supply in terms of voltage and to measure the electrical response, either in terms of resistance or current. The fixture is automatically actuated and allows the coupling between the bench and the interface of the stack under test, by way of a multi-coupling plate (which also includes the high voltage connection). The bench incorporates an industrial PC which performs HMI functions while supervision of the process is made by a PLC. The software is configurable so that it is possible to: Set machine parameters Create different recipes, according to required test parameters Manage the automatic cycle as well as the manual cycle Set counters and production data Manage levels of access The bench is also provided with a master OK, which integrates two different certified resistances (one for each test), so that it is possible to guarantee the accuracy of the measurement performed by the machine. The master cycle can be done at the starting of the machine, at the beginning of each shift or whenever it should be better to carry out this calibration procedure. BENEFITS Dedicated electric cabinet Easy access to process circuit by way of front doors Configurable HMI touch screen interface Push button panel and light signals for easiness of the operator High accuracy of the system RFID System and Datamatrix reader for traceability purposes Test performed in DC with a single electronic device IT Interfaces are provided and MQTT (Message Queue Telemetry Transport) and TCP/IT (Transmission Control Protocol/Internet Protocol) transmission protocols are implemented TECH SPECS Insulation test resistance voltage: 1000 VDC Insulation resistance limit at 1000 V: >200 MΩ Dielectric strength test voltage: 2150 VDC Dielectric strength limit at 2150 V: <1.0 mA Cycle time: approx. 80 s

DESCRIPTION

Single station HV test for PEMFC SAM (Stack Assembly Module), Single Stack and Two Single Stacks, with manual loading/unloading.

Principle of measurement: Insulation resistance and Dielectric strength (using High Voltage supply), by way of a Hipot tester.

The bench provides a single station, assembled on a welded painted steel frame with cover panels and automatic door. The cabinet containing the electric switchboard is on the left-hand side of the bench, while the process components, including the measuring devices, are located on the right-hand side. The access to the stations is protected by safety light curtains. Only electrical supply and air supply are needed to run the machine.

The measuring device is installed in the bench, with its panel on the front. It allows to give the stack the required supply in terms of voltage and to measure the electrical response, either in terms of resistance or current.

The fixture is automatically actuated and allows the coupling between the bench and the interface of the stack under test, by way of a multi-coupling plate (which also includes the high voltage connection).

The bench incorporates an industrial PC which performs HMI functions while supervision of the process is made by a PLC. The software is configurable so that it is possible to:

  • Set machine parameters
  • Create different recipes, according to required test parameters
  • Manage the automatic cycle as well as the manual cycle
  • Set counters and production data
  • Manage levels of access

The bench is also provided with a master OK, which integrates two different certified resistances (one for each test), so that it is possible to guarantee the accuracy of the measurement performed by the machine.

The master cycle can be done at the starting of the machine, at the beginning of each shift or whenever it should be better to carry out this calibration procedure.


BENEFITS

  • Dedicated electric cabinet
  • Easy access to process circuit by way of front doors
  • Configurable HMI touch screen interface
  • Push button panel and light signals for easiness of the operator
  • High accuracy of the system
  • RFID System and Datamatrix reader for traceability purposes
  • Test performed in DC with a single electronic device
  • IT Interfaces are provided and MQTT (Message Queue Telemetry Transport) and TCP/IT (Transmission Control Protocol/Internet Protocol) transmission protocols are implemented

TECH SPECS

  • Insulation test resistance voltage: 1000 VDC
  • Insulation resistance limit at 1000 V: >200 MΩ
  • Dielectric strength test voltage: 2150 VDC
  • Dielectric strength limit at 2150 V: <1.0 mA
  • Cycle time: approx. 80 s
Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Fuel Cell and Solar Test Equipment
Product Number PEM FUEL CELL STACK ASSEMBLY MODULE HIGH VOLTAGE TEST
Product Name Electrical Test
Form Test Station or System
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Test - ELECTRICAL TEST BENCH FOR PEM FUEL CELLS STACK ASSEMBLY - Marposs Corp
Specs
Form Test Station or System
Products Tested FuelCells
Test / Technique Performance or Functional Test
View Details
Functional Test - PEM FUEL CELL STACK ASSEMBLY MODULE EMPTYING & FILLING TESTING - Marposs Corp
Specs
Form Test Station or System
Products Tested FuelCells
Test / Technique Performance or Functional Test
View Details
End Of Line - END OF LINE TEST BENCH FOR SOLID OXIDE FUEL CELLS STACK ASSEMBLY - Marposs Corp
Specs
Form Test Station or System
Products Tested FuelCells
Test / Technique Performance or Functional Test
View Details