Marktech Optoelectronics Photodiodes MTSM1346SMF1-100S

Description
SENSOR PHOTODIODE 600-1750NM SMD
Request a Quote Datasheet
Description
SENSOR PHOTODIODE 600-1750NM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-MTSM1346SMF1-100S-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PHOTODIODE 600-1750NM SMD

SENSOR PHOTODIODE 600-1750NM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-MTSM1346SMF1-100S-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Spectral Response Range 600 to 1750 nm (6000 to 17500 Å)
Peak Sensitivity Wavelength 600 to 1750 nm (6000 to 17500 Å)
Photodiode Package SMT; 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S1336-8BQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 1125-1465-ND - DigiKey
Marktech Optoelectronics
Specs
Spectral Response Range 250 to 1750 nm (2500 to 17500 Å)
Photodiode Package THT; TO-39-3 Lens Top Metal Can
Sensitivity 0.4000 A/W
View Details