Marktech Optoelectronics Photodiodes MT03-041

Description
Photodiode 950nm, 1650nm 100ns TO-39-3 Lens Top Metal Can
Request a Quote Datasheet
Description
Photodiode 950nm, 1650nm 100ns TO-39-3 Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1465-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1465-ND
Photodiodes 1125-1465-ND
Photodiode 950nm, 1650nm 100ns TO-39-3 Lens Top Metal Can

Photodiode 950nm, 1650nm 100ns TO-39-3 Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-1465-ND
Product Name Photodiodes
Spectral Response Range 250 to 1750 nm (2500 to 17500 Å)
Photodiode Package THT; TO-39-3 Lens Top Metal Can
Sensitivity 0.4000 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Optics modules - C13398-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Array Array
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 1125-MTSM2601SMF1-030S-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 800 to 2600 nm (8000 to 26000 Å)
Peak Sensitivity Wavelength 800 to 2600 nm (8000 to 26000 Å)
View Details