Marktech Optoelectronics Photodiodes MTPD2601SIW-100

Description
SENSOR PHOTODIODE 950NM TO39-3
Request a Quote Datasheet
Description
SENSOR PHOTODIODE 950NM TO39-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-MTPD2601SIW-100-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PHOTODIODE 950NM TO39-3

SENSOR PHOTODIODE 950NM TO39-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-MTPD2601SIW-100-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Spectral Response Range 250 to 2600 nm (2500 to 26000 Å)
Photodiode Package THT; TO-39-3 Metal Can
Sensitivity 1.24 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S12497 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Avalanche Photodiodes - MTAPD-07-016 - Marktech Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers