Marktech Optoelectronics Photodiodes MTPD1500D-2.5

Description
Photodiode 440nm 120°
Request a Quote Datasheet
Description
Photodiode 440nm 120°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1255-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1255-ND
Photodiodes 1125-1255-ND
Photodiode 440nm 120°

Photodiode 440nm 120°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-1255-ND
Product Name Photodiodes
Photodiode Spectral Response Visible
Spectral Response Range 150 to 550 nm (1500 to 5500 Å)
Peak Sensitivity Wavelength 440 nm (4400 Å)
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays - S14833 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 1125-1243-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Spectral Response IR
Spectral Response Range 400 to 1060 nm (4000 to 10600 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
View Details