Marktech Optoelectronics Photodiodes MTPD1346D-200

Description
Photodiode 76ns TO-39-3 Lens Top Metal Can
Request a Quote Datasheet
Description
Photodiode 76ns TO-39-3 Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1457-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1457-ND
Photodiodes 1125-1457-ND
Photodiode 76ns TO-39-3 Lens Top Metal Can

Photodiode 76ns TO-39-3 Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-1457-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Spectral Response Range 800 to 1750 nm (8000 to 17500 Å)
Photodiode Package THT; TO-39-3 Lens Top Metal Can
Active Area Diameter or Length 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S13773 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 380 to 1000 nm (3800 to 10000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 1125-MT12-003-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 220 to 358 nm (2200 to 3580 Å)
Peak Sensitivity Wavelength 358 nm (3580 Å)
View Details