Marktech Optoelectronics
Photodiodes
MT12-003
Description
SIC PD 0.5MM TO52 ISO
Request a Quote
Email Supplier
Datasheet
Description
SIC PD 0.5MM TO52 ISO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Photodiodes |
|
Product Number
|
1125-MT12-003-ND |
|
Product Name
|
Photodiodes |
|
Photodiode Type
|
PIN Photodiode
|
|
Spectral Response Range
|
220 to 358 nm (2200 to 3580 Å)
|
|
Peak Sensitivity Wavelength
|
358 nm (3580 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
Hamamatsu Photonics Europe
Photodiode Spectral Response
X-ray
Photodiode Material
Silicon
Array
Array
View Details
Spectral Response Range
400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiode Type
PIN Photodiode
Photodiode Spectral Response
IR
Spectral Response Range
750 to 1750 nm (7500 to 17500 Å)
View Details