Marktech Optoelectronics Photodiodes MTPD1346-100

Description
Photodiode 1300nm 45°
Request a Quote Datasheet
Description
Photodiode 1300nm 45°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1029-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1029-ND
Photodiodes 1125-1029-ND
Photodiode 1300nm 45°

Photodiode 1300nm 45°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-1029-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 800 to 1750 nm (8000 to 17500 Å)
Peak Sensitivity Wavelength 1300 nm (13000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S8664-30K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 600 nm (6000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 1125-MTPD2601SIW-100-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 250 to 2600 nm (2500 to 26000 Å)
Photodiode Package THT; TO-39-3 Metal Can
View Details