Marktech Optoelectronics Photodiodes MTD6013D3-PD

Description
Photodiode Radial
Request a Quote Datasheet
Description
Photodiode Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1503-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1503-ND
Photodiodes 1125-1503-ND
Photodiode Radial

Photodiode Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-1503-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Spectral Response Range 750 to 1750 nm (7500 to 17500 Å)
Photodiode Package Leaded; THT; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Avalanche Photodiodes - MTAPD-06-010 - Marktech Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers