Marktech Optoelectronics Photodiodes MTD5052D3

Description
525NM PD 3MM PLASTIC FLAT LENS P
Request a Quote Datasheet
Description
525NM PD 3MM PLASTIC FLAT LENS P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-MTD5052D3-ND - DigiKey
Thief River Falls, MN, United States
525NM PD 3MM PLASTIC FLAT LENS P

525NM PD 3MM PLASTIC FLAT LENS P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-MTD5052D3-ND
Product Name Photodiodes
Photodiode Spectral Response Visible
Spectral Response Range 410 to 580 nm (4100 to 5800 Å)
Peak Sensitivity Wavelength 525 nm (5250 Å)
Photodiode Package Leaded; THT; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S6775-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 700 to 1100 nm (7000 to 11000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 1125-MT12-001-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 220 to 358 nm (2200 to 3580 Å)
Peak Sensitivity Wavelength 358 nm (3580 Å)
View Details