Marktech Optoelectronics Avalanche Photodiodes MTAPD-06-009

Description
Marktech offers a large assortment of Photo Detectors ranging from standard silicon detectors including Photo Diodes, Photo Transistors; Avalanche Photodiodes to InP and InGaAs Pin Photodiodes. Our silicon detectors have a spectral sensitivity range in the 400nm to 1100nm for applications such as optical switching and sensing requiring high speed, consistency and high reliability.Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology have a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers specialty photo detectors in the UV range from 150nm to 400nm. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.
Request a Quote Datasheet
Description
Marktech offers a large assortment of Photo Detectors ranging from standard silicon detectors including Photo Diodes, Photo Transistors; Avalanche Photodiodes to InP and InGaAs Pin Photodiodes. Our silicon detectors have a spectral sensitivity range in the 400nm to 1100nm for applications such as optical switching and sensing requiring high speed, consistency and high reliability.Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology have a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers specialty photo detectors in the UV range from 150nm to 400nm. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latham, NY, USA
Avalanche Photodiodes
MTAPD-06-009
Avalanche Photodiodes MTAPD-06-009
Marktech offers a large assortment of Photo Detectors ranging from standard silicon detectors including Photo Diodes, Photo Transistors; Avalanche Photodiodes to InP and InGaAs Pin Photodiodes. Our silicon detectors have a spectral sensitivity range in the 400nm to 1100nm for applications such as optical switching and sensing requiring high speed, consistency and high reliability.Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology have a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers specialty photo detectors in the UV range from 150nm to 400nm. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.

Marktech offers a large assortment of Photo Detectors ranging from standard silicon detectors including Photo Diodes, Photo Transistors; Avalanche Photodiodes to InP and InGaAs Pin Photodiodes. Our silicon detectors have a spectral sensitivity range in the 400nm to 1100nm for applications such as optical switching and sensing requiring high speed, consistency and high reliability.Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology have a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers specialty photo detectors in the UV range from 150nm to 400nm. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.

Supplier's Site Datasheet
Photodiodes - 1125-1294-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1294-ND
Photodiodes 1125-1294-ND
Photodiode 905nm 600ps TO-46-2 Metal Can

Photodiode 905nm 600ps TO-46-2 Metal Can

Buy Now Datasheet

Technical Specifications

  Marktech Optoelectronics DigiKey
Product Category Photodiodes Photodiodes
Product Number MTAPD-06-009 1125-1294-ND
Product Name Avalanche Photodiodes Photodiodes
Photodiode Type Avalanche Photodiode Avalanche Photodiode
Photodiode Spectral Response Visible; IR IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å) 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 905 nm (9050 Å) 905 nm (9050 Å)
Photodiode Package TO-46 Metal Can (2 pin) THT; TO-46-2 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S8890-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 400-1100 nm - 819C-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Avalanche Photodiodes - MTAPD-06-002 - Marktech Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers