Marktech Optoelectronics Photodiodes MTD3910PM

Description
Photodiode 900nm TO-18-2 Metal Can
Request a Quote Datasheet
Description
Photodiode 900nm TO-18-2 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1419-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1419-ND
Photodiodes 1125-1419-ND
Photodiode 900nm TO-18-2 Metal Can

Photodiode 900nm TO-18-2 Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-1419-ND
Product Name Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 900 nm (9000 Å)
Photodiode Package THT; TO-18-2 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S12698-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 1125-MTSM1346SMF1-100-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 600 to 1750 nm (6000 to 17500 Å)
View Details