Marktech Optoelectronics Photodiodes MTD3910N

Description
Photodiode 900nm TO-18-2 Metal Can
Request a Quote Datasheet
Description
Photodiode 900nm TO-18-2 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1420-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1420-ND
Photodiodes 1125-1420-ND
Photodiode 900nm TO-18-2 Metal Can

Photodiode 900nm TO-18-2 Metal Can

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - MTD3910N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
MTD3910N
Sensors, Transducers - Optical Sensors - Photodiodes MTD3910N
SENSOR PHOTODIODE 900NM TO18-2

SENSOR PHOTODIODE 900NM TO18-2

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 1125-1420-ND MTD3910N
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 400 to 1060 nm (4000 to 10600 Å)
Peak Sensitivity Wavelength 900 nm (9000 Å)
Photodiode Package THT; TO-18-2 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Avalanche Photodiodes - MTAPD-06-014 - Marktech Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers