Marktech Optoelectronics Photodiodes MT12-004

Description
SIC PD 1.0MM TO52 ISO
Request a Quote Datasheet
Description
SIC PD 1.0MM TO52 ISO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-MT12-004-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-MT12-004-ND
Photodiodes 1125-MT12-004-ND
SIC PD 1.0MM TO52 ISO

SIC PD 1.0MM TO52 ISO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-MT12-004-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Spectral Response Range 220 to 358 nm (2200 to 3580 Å)
Peak Sensitivity Wavelength 358 nm (3580 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S15414-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photo Diode - MTD1200M3B - Marktech Optoelectronics
Marktech Optoelectronics
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers