Marktech Optoelectronics Photodiodes MT03-036

Description
Photodiode 950nm 100ns TO-5 Variant, 2 Leads, Lens Top Metal Can
Request a Quote Datasheet
Description
Photodiode 950nm 100ns TO-5 Variant, 2 Leads, Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1464-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1464-ND
Photodiodes 1125-1464-ND
Photodiode 950nm 100ns TO-5 Variant, 2 Leads, Lens Top Metal Can

Photodiode 950nm 100ns TO-5 Variant, 2 Leads, Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-1464-ND
Product Name Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 250 to 1100 nm (2500 to 11000 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å)
Photodiode Package THT; TO-5 Variant, 2 Leads, Lens Top Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S16453-05K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 400-1100 nm - 819C-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Photodiode Spectral Response Visible
Peak Sensitivity Wavelength 940 nm (9400 Å)
Photodiode Material Silicon
View Details