Marktech Optoelectronics Photodiodes MT03-004

Description
Photodiode 940nm 20ns TO-5 Variant, 4 Leads, Lens Top Metal Can
Request a Quote Datasheet
Description
Photodiode 940nm 20ns TO-5 Variant, 4 Leads, Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1325-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1325-ND
Photodiodes 1125-1325-ND
Photodiode 940nm 20ns TO-5 Variant, 4 Leads, Lens Top Metal Can

Photodiode 940nm 20ns TO-5 Variant, 4 Leads, Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-1325-ND
Product Name Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
Photodiode Package THT; TO-5 Variant, 4 Leads, Lens Top Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S8664-30K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 600 nm (6000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 1125-1457-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 800 to 1750 nm (8000 to 17500 Å)
Photodiode Package THT; TO-39-3 Lens Top Metal Can
View Details