Marki Microwave LLC SSB-0618LXW-1, Single-Sideband Double-Balanced Mixers SSB-0618LXW-1

Description
SSB-0618LXW-1 is End of Life. Please refer to MMIQ-0218LXPC and QH-0R518 as the recommended replacement. The SSB-0618 is a single sideband mixer that will perform a single sided upconversion. In a single sided upconversion, one of the two upconverted sidebands is suppressed by the mixer out of the RF port. SSB mixers have generally been replaced by MMIQ mixers with superior performance, repeatability, and availability. SSB series mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet
Description
SSB-0618LXW-1 is End of Life. Please refer to MMIQ-0218LXPC and QH-0R518 as the recommended replacement. The SSB-0618 is a single sideband mixer that will perform a single sided upconversion. In a single sided upconversion, one of the two upconverted sidebands is suppressed by the mixer out of the RF port. SSB mixers have generally been replaced by MMIQ mixers with superior performance, repeatability, and availability. SSB series mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSB-0618LXW-1, Single-Sideband Double-Balanced Mixers - SSB-0618LXW-1 - Marki Microwave LLC
Morgan Hill, CA, United States
SSB-0618LXW-1, Single-Sideband Double-Balanced Mixers
SSB-0618LXW-1
SSB-0618LXW-1, Single-Sideband Double-Balanced Mixers SSB-0618LXW-1
SSB-0618LXW-1 is End of Life. Please refer to MMIQ-0218LXPC and QH-0R518 as the recommended replacement. The SSB-0618 is a single sideband mixer that will perform a single sided upconversion. In a single sided upconversion, one of the two upconverted sidebands is suppressed by the mixer out of the RF port. SSB mixers have generally been replaced by MMIQ mixers with superior performance, repeatability, and availability. SSB series mixers are still used in legacy systems and are suitable for laboratory use.

SSB-0618LXW-1 is End of Life. Please refer to MMIQ-0218LXPC and QH-0R518 as the recommended replacement.


The SSB-0618 is a single sideband mixer that will perform a single sided upconversion. In a single sided upconversion, one of the two upconverted sidebands is suppressed by the mixer out of the RF port. SSB mixers have generally been replaced by MMIQ mixers with superior performance, repeatability, and availability. SSB series mixers are still used in legacy systems and are suitable for laboratory use.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number SSB-0618LXW-1
Product Name SSB-0618LXW-1, Single-Sideband Double-Balanced Mixers
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

M1-0412NE-1, Double-Balanced 4 - 12 GHz Mixers - M1-0412NE-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 4000 to 12000 MHz
View Details
GaAs MMIC Triple Balanced Mixer - MM2-0843HPSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Triple Balanced; mixers
RF 8000 to 43000 MHz
View Details
M1B-0618LE-1, Double-Balanced Mixers Bi-Phase Modulators - M1B-0618LE-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 6000 to 18000 MHz
View Details
MM1-0424SCH-2, GaAs Double-Balanced Mixer - MM1-0424SCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type Double Balanced; mixers
RF 4500 to 24000 MHz
View Details