Marki Microwave LLC MM2-0530HCH-2, GaAs MMIC Triple Balanced Mixer MM2-0530HCH-2

Description
The MM2-0530H is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology improves upon the previous generation of hand assembled, hybrid M2 triple balanced mixers with improved isolations, unit-to-unit repeatability and reliability. The MM2-0530H is available as a wire bondable chip or connectorized SMA package.
Request a Quote Datasheet
Description
The MM2-0530H is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology improves upon the previous generation of hand assembled, hybrid M2 triple balanced mixers with improved isolations, unit-to-unit repeatability and reliability. The MM2-0530H is available as a wire bondable chip or connectorized SMA package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM2-0530HCH-2, GaAs MMIC Triple Balanced Mixer - MM2-0530HCH-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MM2-0530HCH-2, GaAs MMIC Triple Balanced Mixer
MM2-0530HCH-2
MM2-0530HCH-2, GaAs MMIC Triple Balanced Mixer MM2-0530HCH-2
The MM2-0530H is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology improves upon the previous generation of hand assembled, hybrid M2 triple balanced mixers with improved isolations, unit-to-unit repeatability and reliability. The MM2-0530H is available as a wire bondable chip or connectorized SMA package.

The MM2-0530H is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology improves upon the previous generation of hand assembled, hybrid M2 triple balanced mixers with improved isolations, unit-to-unit repeatability and reliability. The MM2-0530H is available as a wire bondable chip or connectorized SMA package.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM2-0530HCH-2
Product Name MM2-0530HCH-2, GaAs MMIC Triple Balanced Mixer
Package Type bare-die
Unlock Full Specs
to access all available technical data

Similar Products

M2-0219LS, Triple-Balanced Mixers - M2-0219LS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Triple Balanced; mixers
RF 2000 to 19000 MHz
View Details
T3H-20GLS, Two-Tone-Terminator .01 - 20 GHz Mixer - T3H-20GLS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type mixers
RF 10 to 20000 MHz
View Details
MM1-0726HSM-2, GaAs DOUBLE-BALANCED MIXER - MM1-0726HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 7000 to 26500 MHz
View Details
SSB-0618LXW-1, Single-Sideband Double-Balanced Mixers - SSB-0618LXW-1 - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; iq-mixers
RF 6000 to 18000 MHz
View Details