Marki Microwave LLC GaAs MMIC Triple Balanced Mixer MM2-0432HPSM-1

Description
The MM2-0432HPSM-1 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 4 to 32 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The device supports a wide LO input power range of +15 to +21 dBm (nominal +18 dBm), providing flexibility across system implementations. Packaged in a 3 ƒâ€” 3 mm QFN, the MM2-0432HPSM-1 enables compact, repeatable implementations in space-constrained RF assemblies. Evaluation boards are available.
Request a Quote Datasheet
Description
The MM2-0432HPSM-1 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 4 to 32 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The device supports a wide LO input power range of +15 to +21 dBm (nominal +18 dBm), providing flexibility across system implementations. Packaged in a 3 ƒâ€” 3 mm QFN, the MM2-0432HPSM-1 enables compact, repeatable implementations in space-constrained RF assemblies. Evaluation boards are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaAs MMIC Triple Balanced Mixer - MM2-0432HPSM-1 - Marki Microwave LLC
Morgan Hill, CA, United States
GaAs MMIC Triple Balanced Mixer
MM2-0432HPSM-1
GaAs MMIC Triple Balanced Mixer MM2-0432HPSM-1
The MM2-0432HPSM-1 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 4 to 32 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The device supports a wide LO input power range of +15 to +21 dBm (nominal +18 dBm), providing flexibility across system implementations. Packaged in a 3 ƒâ€” 3 mm QFN, the MM2-0432HPSM-1 enables compact, repeatable implementations in space-constrained RF assemblies. Evaluation boards are available.

The MM2-0432HPSM-1 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 4 to 32 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The device supports a wide LO input power range of +15 to +21 dBm (nominal +18 dBm), providing flexibility across system implementations. Packaged in a 3 ƒâ€” 3 mm QFN, the MM2-0432HPSM-1 enables compact, repeatable implementations in space-constrained RF assemblies. Evaluation boards are available.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM2-0432HPSM-1
Product Name GaAs MMIC Triple Balanced Mixer
Package Type Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

MM1-0222HSM-2, GaAs MMIC Double Balanced Mixer - MM1-0222HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 2000 to 22000 MHz
View Details
GaAs MMIC Triple Balanced Mixer - MM2-0843HPSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Triple Balanced; mixers
RF 8000 to 43000 MHz
View Details
M1-0620SE-2, Double-Balanced Mixers - M1-0620SE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 6000 to 20000 MHz
View Details
IQ-4509LXP, Quadrature-If Double-Balanced Mixers - IQ-4509LXP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; iq-mixers
RF 4500 to 9000 MHz
View Details