Marki Microwave LLC MM1-1850HCH-2, GaAs DOUBLE-BALANCED MIXER MM1-1850HCH-2

Description
The MM1-1850H is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-1850H is available as a wire bondable chip or in a connectorized package. The MM1-1850H is a superior alternative to Marki Microwave carrier and packaged M9 mixers.
Request a Quote Datasheet
Description
The MM1-1850H is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-1850H is available as a wire bondable chip or in a connectorized package. The MM1-1850H is a superior alternative to Marki Microwave carrier and packaged M9 mixers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-1850HCH-2, GaAs DOUBLE-BALANCED MIXER - MM1-1850HCH-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-1850HCH-2, GaAs DOUBLE-BALANCED MIXER
MM1-1850HCH-2
MM1-1850HCH-2, GaAs DOUBLE-BALANCED MIXER MM1-1850HCH-2
The MM1-1850H is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-1850H is available as a wire bondable chip or in a connectorized package. The MM1-1850H is a superior alternative to Marki Microwave carrier and packaged M9 mixers.

The MM1-1850H is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-1850H is available as a wire bondable chip or in a connectorized package. The MM1-1850H is a superior alternative to Marki Microwave carrier and packaged M9 mixers.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-1850HCH-2
Product Name MM1-1850HCH-2, GaAs DOUBLE-BALANCED MIXER
Package Type bare-die
Unlock Full Specs
to access all available technical data

Similar Products

MM1-1467HCH-2, GaAs MMIC mmWave Tuner Mixer - MM1-1467HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type mixers
RF 14000 to 67000 MHz
View Details
T3-12LCQG-1, Two-Tone-Terminator Mixer - T3-12LCQG-1 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 10 to 12000 MHz
View Details
IRW-0618LXW-1, Image Reject Double-Balanced 6 - 18 GHz Mixer - IRW-0618LXW-1 - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; iq-mixers
RF 6000 to 18000 MHz
View Details
MM1-0832HPSM-2, GaAs MMIC Double Balanced Mixer - MM1-0832HPSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 8000 to 32000 MHz
View Details