Marki Microwave LLC MM1-0832HSM-2, GaAs MMIC Double Balanced Mixer MM1-0832HSM-2

Description
MM1-0832HSM-2 is Not Recommended for New Design. Please refer to MM1-0832HPSM-2 as the recommended replacement. The MM1-0832HSM is a GaAs MMIC double balanced mixer that is optimized for high frequency applications. MM1-0832HSM is a high frequency X band mixer that works well as both an up and down converter through Ka band. This mixer offers low conversion loss and high LO to RF isolations at moderate LO powers. The sister MM1-0832LSM is recommended for low power applications. The MM1-0832HSM is available in a 3x3 mm QFN package. Evaluation boards are available.
Request a Quote Datasheet
Description
MM1-0832HSM-2 is Not Recommended for New Design. Please refer to MM1-0832HPSM-2 as the recommended replacement. The MM1-0832HSM is a GaAs MMIC double balanced mixer that is optimized for high frequency applications. MM1-0832HSM is a high frequency X band mixer that works well as both an up and down converter through Ka band. This mixer offers low conversion loss and high LO to RF isolations at moderate LO powers. The sister MM1-0832LSM is recommended for low power applications. The MM1-0832HSM is available in a 3x3 mm QFN package. Evaluation boards are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-0832HSM-2, GaAs MMIC Double Balanced Mixer - MM1-0832HSM-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-0832HSM-2, GaAs MMIC Double Balanced Mixer
MM1-0832HSM-2
MM1-0832HSM-2, GaAs MMIC Double Balanced Mixer MM1-0832HSM-2
MM1-0832HSM-2 is Not Recommended for New Design. Please refer to MM1-0832HPSM-2 as the recommended replacement. The MM1-0832HSM is a GaAs MMIC double balanced mixer that is optimized for high frequency applications. MM1-0832HSM is a high frequency X band mixer that works well as both an up and down converter through Ka band. This mixer offers low conversion loss and high LO to RF isolations at moderate LO powers. The sister MM1-0832LSM is recommended for low power applications. The MM1-0832HSM is available in a 3x3 mm QFN package. Evaluation boards are available.

MM1-0832HSM-2 is Not Recommended for New Design. Please refer to MM1-0832HPSM-2 as the recommended replacement.


The MM1-0832HSM is a GaAs MMIC double balanced mixer that is optimized for high frequency applications. MM1-0832HSM is a high frequency X band mixer that works well as both an up and down converter through Ka band. This mixer offers low conversion loss and high LO to RF isolations at moderate LO powers. The sister MM1-0832LSM is recommended for low power applications. The MM1-0832HSM is available in a 3x3 mm QFN package. Evaluation boards are available.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-0832HSM-2
Product Name MM1-0832HSM-2, GaAs MMIC Double Balanced Mixer
Package Type Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

T3H-20GLCTG-2, Two-Tone-Terminator .01 - 20 GHz Mixer - T3H-20GLCTG-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 10 to 20000 MHz
View Details
T3H-20GIES-2, Two-Tone-Terminator .01 - 20 GHz Mixer - T3H-20GIES-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type mixers
RF 10 to 20000 MHz
View Details
GaAs MMIC mmWave Double Balanced Mixer - MM1-1886HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type Double Balanced; mixers
RF 18000 to 86000 MHz
View Details
M1-0208ME-2, Double-Balanced Mixers - M1-0208ME-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 2000 to 8000 MHz
View Details