Marki Microwave LLC MM1-0626SCH-2, GaAs MMIC Double Balanced Mixer MM1-0626SCH-2

Description
The MM1-0626S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-0626S is available as a wire bondable chip or an SMA connectorized package. The MM1-0626S is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers.
Request a Quote Datasheet
Description
The MM1-0626S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-0626S is available as a wire bondable chip or an SMA connectorized package. The MM1-0626S is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-0626SCH-2, GaAs MMIC Double Balanced Mixer - MM1-0626SCH-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-0626SCH-2, GaAs MMIC Double Balanced Mixer
MM1-0626SCH-2
MM1-0626SCH-2, GaAs MMIC Double Balanced Mixer MM1-0626SCH-2
The MM1-0626S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-0626S is available as a wire bondable chip or an SMA connectorized package. The MM1-0626S is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers.

The MM1-0626S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-0626S is available as a wire bondable chip or an SMA connectorized package. The MM1-0626S is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-0626SCH-2
Product Name MM1-0626SCH-2, GaAs MMIC Double Balanced Mixer
Package Type bare-die
Unlock Full Specs
to access all available technical data

Similar Products

M1-0616LE-1, Double-Balanced Mixers - M1-0616LE-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 6000 to 16000 MHz
View Details
T3H-20GLS, Two-Tone-Terminator .01 - 20 GHz Mixer - T3H-20GLS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type mixers
RF 10 to 20000 MHz
View Details
MM1-0312SCH-2, GaAs MMIC Double Balanced Mixer - MM1-0312SCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type Double Balanced; mixers
RF 3000 to 12000 MHz
View Details
GaAs MMIC mmWave Double Balanced Mixer - MM1-1886HM - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 18000 to 86000 MHz
View Details