Marki Microwave LLC MM1-0330HCH-2, GaAs MMIC Double Balanced Mixer MM1-0330HCH-2

Description
MM1-0330H is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations, and spurious performance across a broad 3-30 GHz bandwidth. The MM1-0330H works well as both an up and down converter through the K band and beyond with an IF response from DC to 5GHz. The MM1-0330H features high linearity. For higher linearity applications, the sister MM1-0330T is recommended. It is available as both wire bondable die and as a connectorized module.
Request a Quote Datasheet
Description
MM1-0330H is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations, and spurious performance across a broad 3-30 GHz bandwidth. The MM1-0330H works well as both an up and down converter through the K band and beyond with an IF response from DC to 5GHz. The MM1-0330H features high linearity. For higher linearity applications, the sister MM1-0330T is recommended. It is available as both wire bondable die and as a connectorized module.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-0330HCH-2, GaAs MMIC Double Balanced Mixer - MM1-0330HCH-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-0330HCH-2, GaAs MMIC Double Balanced Mixer
MM1-0330HCH-2
MM1-0330HCH-2, GaAs MMIC Double Balanced Mixer MM1-0330HCH-2
MM1-0330H is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations, and spurious performance across a broad 3-30 GHz bandwidth. The MM1-0330H works well as both an up and down converter through the K band and beyond with an IF response from DC to 5GHz. The MM1-0330H features high linearity. For higher linearity applications, the sister MM1-0330T is recommended. It is available as both wire bondable die and as a connectorized module.

MM1-0330H is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations, and spurious performance across a broad 3-30 GHz bandwidth. The MM1-0330H works well as both an up and down converter through the K band and beyond with an IF response from DC to 5GHz. The MM1-0330H features high linearity. For higher linearity applications, the sister MM1-0330T is recommended. It is available as both wire bondable die and as a connectorized module.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-0330HCH-2
Product Name MM1-0330HCH-2, GaAs MMIC Double Balanced Mixer
Package Type bare-die
Unlock Full Specs
to access all available technical data

Similar Products

T3H-20GICTG-2, Two-Tone-Terminator .01 - 20 GHz Mixer - T3H-20GICTG-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 10 to 20000 MHz
View Details
MMIQ-1865HUB, Passive GaAs MMIC IQ Mixer - MMIQ-1865HUB - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type iq-mixers
RF 18000 to 65000 MHz
View Details
MM1-2567LCH-2, GaAs Double-Balanced Mixer - MM1-2567LCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type Double Balanced; mixers
RF 25000 to 67000 MHz
View Details
T3-18GLCTG-2, Two-Tone-Terminator Mixer - T3-18GLCTG-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 10 to 18000 MHz
View Details