Marki Microwave LLC MM1-0320LS, GaAs MMIC Double Balanced Mixer MM1-0320LS

Description
The MM1-0320L is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Low LO drive requirement allows operation at as low as +5dBm inputs. The MM1-0320L is available as a wire bondable chip or an SMA connectorized package. The MM1-0320L is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers. The MM1-0320L is the low barrier version of the MM1-0320H. If higher LO power is available, the MM1-0320H is recommended for higher mixer linearity.
Request a Quote Datasheet
Description
The MM1-0320L is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Low LO drive requirement allows operation at as low as +5dBm inputs. The MM1-0320L is available as a wire bondable chip or an SMA connectorized package. The MM1-0320L is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers. The MM1-0320L is the low barrier version of the MM1-0320H. If higher LO power is available, the MM1-0320H is recommended for higher mixer linearity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-0320LS, GaAs MMIC Double Balanced Mixer - MM1-0320LS - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-0320LS, GaAs MMIC Double Balanced Mixer
MM1-0320LS
MM1-0320LS, GaAs MMIC Double Balanced Mixer MM1-0320LS
The MM1-0320L is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Low LO drive requirement allows operation at as low as +5dBm inputs. The MM1-0320L is available as a wire bondable chip or an SMA connectorized package. The MM1-0320L is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers. The MM1-0320L is the low barrier version of the MM1-0320H. If higher LO power is available, the MM1-0320H is recommended for higher mixer linearity.

The MM1-0320L is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Low LO drive requirement allows operation at as low as +5dBm inputs. The MM1-0320L is available as a wire bondable chip or an SMA connectorized package. The MM1-0320L is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers. The MM1-0320L is the low barrier version of the MM1-0320H. If higher LO power is available, the MM1-0320H is recommended for higher mixer linearity.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-0320LS
Product Name MM1-0320LS, GaAs MMIC Double Balanced Mixer
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

M1-0420SP, Double-Balanced Mixers - M1-0420SP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 4000 to 20000 MHz
View Details
IQ-0307LXP, Quadrature-If Double-Balanced Mixers - IQ-0307LXP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; iq-mixers
RF 3000 to 7000 MHz
View Details
M2H-0220NE-2, Triple-Balanced 2 - 20 GHz Mixers - M2H-0220NE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 20000 MHz
View Details
T3-07LQ-2, Two-Tone-Terminator Mixer - T3-07LQ-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type mixers
RF 1 to 7000 MHz
View Details