Marki Microwave LLC Passive GaAs MMIC 5.7 - 9.5 GHz Bandpass Filter MFBP-00226CH

Description
The MFBP-00226CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00226CH features a 5.7 - 9.5 GHz 1 dBc cutoff and 27 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00226CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00226CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00226CH features a 5.7 - 9.5 GHz 1 dBc cutoff and 27 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00226CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 5.7 - 9.5 GHz Bandpass Filter - MFBP-00226CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 5.7 - 9.5 GHz Bandpass Filter
MFBP-00226CH
Passive GaAs MMIC 5.7 - 9.5 GHz Bandpass Filter MFBP-00226CH
The MFBP-00226CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00226CH features a 5.7 - 9.5 GHz 1 dBc cutoff and 27 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00226CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00226CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00226CH features a 5.7 - 9.5 GHz 1 dBc cutoff and 27 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00226CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00226CH
Product Name Passive GaAs MMIC 5.7 - 9.5 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 7.7 - 12.8 GHz Bandpass Filter - MFBP-00137PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7700 to 12800 MHz
View Details
Passive GaAs MMIC 13.5 - 16.4 GHz Bandpass Filter - MFBP-00120PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 13540 to 16370 MHz
View Details
MFLP-00002CH, Passive GaAs MMIC 9.3 GHz Lowpass Filter - MFLP-00002CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 9300 MHz
View Details
FB-2000, 20GHz Bandpass Filter - FB-2000 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 20000 to ? MHz
Package Type Connectorized
View Details