Marki Microwave LLC MFBA-00002CH, Passive GaAs MMIC 18.10 - 26.00 GHz Bandpass Filter MFBA-00002CH

Description
The MFBA-00002CH family of passive MMIC bandpass filter die are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBA-00002CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBA-00002CH family of passive MMIC bandpass filter die are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBA-00002CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MFBA-00002CH, Passive GaAs MMIC 18.10 - 26.00 GHz Bandpass Filter - MFBA-00002CH - Marki Microwave LLC
Morgan Hill, CA, United States
MFBA-00002CH, Passive GaAs MMIC 18.10 - 26.00 GHz Bandpass Filter
MFBA-00002CH
MFBA-00002CH, Passive GaAs MMIC 18.10 - 26.00 GHz Bandpass Filter MFBA-00002CH
The MFBA-00002CH family of passive MMIC bandpass filter die are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBA-00002CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBA-00002CH family of passive MMIC bandpass filter die are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBA-00002CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBA-00002CH
Product Name MFBA-00002CH, Passive GaAs MMIC 18.10 - 26.00 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

FB-0860, 8.6 GHz Bandpass Filter - FB-0860 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 8600 to ? MHz
Package Type Connectorized
View Details
MFBT-00003PSM, GaAs MMIC Tunable Filter - MFBT-00003PSM - Marki Microwave LLC
Specs
Fc 10000 to 26000 MHz
Package Type Surface Mount
View Details
FB-1310, 13.1 GHz Bandpass Filter - FB-1310 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 13100 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 12.63 - 13.52 GHz Bandpass Filter - MFBP-00187PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 35000 MHz
View Details